EN
  • EN
  • DE

LT1121ACS8-3.3#PBF

Part No LT1121ACS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129879-LT1121ACS8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1121ACS8-3.3#PBF CAD Model

Description

LT1121ACS8-3.3#PBF - Low Dropout Regulator

The LT1121ACS8-3.3#PBF is a high-performance low dropout (LDO) voltage regulator from Linear Technology, designed to provide a stable and reliable power supply for a wide range of applications. This regulator offers a fixed output voltage of 3.3V, making it ideal for powering 3.3V logic in digital systems. With its low dropout voltage and low quiescent current, the LT1121 is optimized for battery-powered systems where power efficiency is critical.

Key Features

  • Fixed Output Voltage: 3.3V with high accuracy.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Only 30µA of quiescent current, which reduces power consumption when in standby mode.
  • Output Current: Capable of delivering up to 150mA of continuous output current.
  • Stable with Low ESR Capacitors: Stable with aluminum, tantalum, or ceramic capacitors.
  • Thermal Protection: Built-in thermal shutdown to protect the device from overheating.
  • Short Circuit Protection: Provides robust protection against short-circuit conditions.
  • Wide Operating Temperature Range: Suitable for industrial applications with a range of -40°C to 125°C.
  • Package: Available in an 8-lead SOIC package.

Applications

The LT1121ACS8-3.3#PBF is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable computers and peripherals
  • Portable instrumentation
  • Mobile communications devices
  • Linear power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1121ACS8-3.3#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding applications. The product is lead-free and RoHS compliant, demonstrating Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9614 $50.9964
63+ $1.6094 $101.3922
97+ $1.5591 $151.2327
133+ $1.5088 $200.6704
172+ $1.4585 $250.8620
230+ $1.3076 $300.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,996 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess