EN
  • EN
  • DE

MAX16840ATB

Part No MAX16840ATB
Manufacturer Maxim Integrated
Description LED Driver with Integrated MOSFET for MR16 and Other 12V AC Input Lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212360-MAX16840ATB
Manufacturer Homepage www.maxim-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16840ATB CAD Model

Description

The MAX16840ATB is a state-of-the-art LED driver IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to provide a highly efficient and reliable solution for driving high-brightness LEDs in a wide range of lighting applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 36V, making it versatile for various power supply conditions.
  • Integrated MOSFET: It includes an integrated MOSFET switch which enhances efficiency and reduces external component count, thereby simplifying design and saving board space.
  • High Dimming Ratio: The MAX16840ATB offers a high dimming ratio which is essential for applications requiring precise brightness control.
  • PWM Dimming: Pulse-Width Modulation (PWM) dimming input allows for seamless integration with external control systems to achieve dynamic lighting effects.
  • Thermal Protection: The device incorporates thermal shutdown protection to safeguard against overheating, ensuring long-term reliability.

Applications

The MAX16840ATB is ideal for a variety of LED lighting applications, including:

  • Architectural Lighting
  • General Illumination
  • Automotive and Avionic Lighting
  • Emergency Vehicle Lighting
  • Industrial and Commercial Lighting Systems

Technical Specifications

Parameter Value
Input Voltage (V) 4.5 to 36
Integrated MOSFET Yes
Dimming Ratio High
PWM Dimming Supported
Thermal Protection Yes

With its robust design and versatile features, the MAX16840ATB by Maxim Integrated is a top choice for designers looking to create efficient, reliable, and high-performance LED lighting solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2725 $52.2675
54+ $1.8646 $100.6884
84+ $1.8064 $151.7376
115+ $1.7481 $201.0315
148+ $1.6898 $250.0904
199+ $1.5150 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 784 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess