EN
  • EN
  • DE

OPA2156IDGKT

Part No OPA2156IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197195-OPA2156IDGKT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type CMOS
Number of Circuits CMOS2
Current - Output / Channel 100 mA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Ultra Librarian 3D Model Ultra Librarian OPA2156IDGKT CAD Model

Description

The OPA2156IDGKT is a high-performance, precision operational amplifier from Texas Instruments, designed to address a wide range of applications that require accurate signal amplification. This operational amplifier is notable for its low offset voltage, low noise, and high-speed operation, making it an ideal choice for professional audio equipment, test and measurement instruments, and active filter circuits.

Key Features:

  • Low Offset Voltage: The OPA2156IDGKT offers an ultra-low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement and control systems.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier is capable of handling high-speed signals, which is essential for applications such as video processing and high-speed data acquisition.
  • Low Noise: It exhibits low noise performance, which is critical for precision amplification in sensitive applications such as medical instrumentation and audio systems.
  • Rail-to-Rail Output: The OPA2156IDGKT can swing its output voltage very close to the power supply rails, maximizing the dynamic range in single-supply operations.
  • High Common-Mode Rejection Ratio (CMRR): This feature makes the amplifier less sensitive to unwanted common-mode signals, improving the integrity of the output signal.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits, ensuring reliability and longevity in harsh electrical environments.
  • Dual Amplifier Configuration: It contains two independent op-amps in a single package, which can save space and reduce component count in complex circuit designs.
  • MSOP-8 Package: The compact MSOP-8 (Micro Small Outline Package) makes it suitable for space-constrained applications.

Applications:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Analog Signal Conditioning

The OPA2156IDGKT from Texas Instruments is a versatile and reliable solution for designers looking to improve signal fidelity and precision in their electronic designs. Whether you're working on high-end audio, sensitive medical devices, or complex industrial systems, this operational amplifier offers the performance and features needed to achieve optimal results.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3807 $50.7105
37+ $2.7740 $102.6380
56+ $2.6873 $150.4888
77+ $2.6006 $200.2462
100+ $2.5139 $251.3900
134+ $2.2538 $302.0092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess