EN
  • EN
  • DE

MAX16905AUE/V+T

Part No MAX16905AUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SYNC 2.2MHZ TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Reel(TR)
Mounting Style SMD/SMT
Manufacturer Device Package *
Win Source Part Number 111153-MAX16905AUE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16905AUE/V+T CAD Model

Description

The MAX16905AUE/V+T from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to deliver consistent performance for a wide range of applications. This compact and robust voltage regulator is ideal for creating a stable power supply in environments that demand reliability and precision.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range of 3.5V to 28V, making it versatile for various automotive applications.
  • Output Voltage: It provides a fixed output voltage, ensuring a stable power supply for sensitive electronics.
  • High Efficiency: With its advanced design, the MAX16905AUE/V+T offers high efficiency, minimizing heat generation and power loss.
  • Thermal Protection: The integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Space-Saving Design: The compact TSSOP-16 package allows for a minimal footprint on the PCB, making it suitable for space-constrained applications.
  • Automotive Qualification: This step-down converter is fully qualified for automotive applications, complying with rigorous industry standards for performance and safety.

Applications

The MAX16905AUE/V+T is ideal for a variety of automotive applications, including infotainment systems, navigation units, and advanced driver-assistance systems (ADAS). Its robust design ensures that it can withstand the harsh conditions often encountered in automotive environments, such as temperature fluctuations, vibrations, and transient voltages.

Ordering Information

The product is available in a tape and reel format, denoted by the '+T' suffix, facilitating automated assembly processes. For detailed specifications, application notes, and additional resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess