EN
  • EN
  • DE
  • IT

MAX16907SAUE/V+T

Part No MAX16907SAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1V (5V)
Maximum Output Voltage 10V
Output Current 3A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1066462-MAX16907SAUE/V+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16907SAUE/V+T CAD Model

Description

Maxim Integrated's MAX16907SAUE/V+T Automotive Step-Down Converter

The MAX16907SAUE/V+T from Maxim Integrated is a highly efficient, automotive-grade step-down converter designed to deliver a fixed output voltage with outstanding accuracy. This compact, integrated circuit is specifically engineered to meet the rigorous demands of automotive applications, offering a robust power management solution for in-vehicle systems.

With an input voltage range of 3.5V to 36V, the MAX16907SAUE/V+T is versatile enough to handle the fluctuations commonly found in automotive power systems, ensuring reliable performance even under adverse conditions. The device is capable of providing an output current of up to 1A, making it suitable for powering a wide array of electronic components, from microcontrollers to sensors and infotainment systems.

The converter features a fixed 5V output, which is maintained with high precision, ensuring that connected devices receive a stable voltage supply. This is particularly important in automotive environments where voltage precision can be critical for the proper functioning of sensitive electronics.

Maxim Integrated has designed the MAX16907SAUE/V+T with an array of protective features to ensure long-term reliability. These include overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the converter and connected devices from potential damage caused by abnormal operating conditions.

The device's small footprint, provided in a 16-pin TSSOP package, makes it an ideal choice for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments, while its lead(Pb)-free and RoHS-compliant construction aligns with modern environmental standards and regulations.

Overall, the MAX16907SAUE/V+T is a testament to Maxim Integrated's commitment to providing advanced power solutions for the automotive industry. It combines efficiency, precision, and durability to ensure that vehicle electronics operate reliably, enhancing both vehicle performance and passenger experience.

For designers and engineers looking to integrate a dependable power supply into their automotive systems, the MAX16907SAUE/V+T offers a compelling combination of features and performance, backed by Maxim Integrated's reputation for quality and innovation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0387 $71.3545
80+ $1.6726 $133.8080
120+ $1.6209 $194.5080
170+ $1.5679 $266.5430
215+ $1.5161 $325.9615
290+ $1.3596 $394.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess