EN
  • EN
  • DE

MAX16907SAUE/V

Part No MAX16907SAUE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701890-MAX16907SAUE/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16907SAUE/V CAD Model

Description

Maxim Integrated's MAX16907SAUE/V Automotive Step-Down Converter

The MAX16907SAUE/V from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver efficiency and reliability for vehicular power systems. Engineered to meet the stringent requirements of the automotive industry, the MAX16907SAUE/V offers a compact, efficient solution for applications requiring a lower supply voltage from a higher voltage battery or bus.

Key Features

  • Wide Input Voltage Range: Designed to operate over a broad input voltage range of 3.5V to 36V, making it suitable for use with standard automotive batteries, including during cold crank and load dump conditions.
  • High Efficiency: The device boasts an impressive efficiency rate, which helps in reducing power loss and heat generation, contributing to the overall reliability and longevity of the system.
  • Adjustable Output: The output voltage can be adjusted from 1V to 10V, providing flexibility to meet the needs of various downstream components.
  • Thermal Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Continuous Output Current: Capable of delivering up to 300mA of continuous output current, this step-down converter can power a wide range of automotive circuits.
  • Low Quiescent Current: It features a low quiescent current that extends the battery life, which is critical in automotive applications where power conservation is crucial.

Applications

The MAX16907SAUE/V is ideal for a variety of automotive applications, such as infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules that require a stable and efficient power supply. Its robust design ensures that it can withstand the harsh conditions typical in automotive environments, including vibration, temperature extremes, and transient voltages.

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX16907SAUE/V, which is manufactured to meet the highest standards of performance and reliability. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's rigorous qualifications for integrated circuits.

With its combination of wide input voltage range, high efficiency, and flexible output voltage, the MAX16907SAUE/V from Maxim Integrated stands out as a superior choice for designers seeking a reliable power solution for their automotive applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess