EN
  • EN
  • DE

MAX16910CAA8/V+T

Part No MAX16910CAA8/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701897-MAX16910CAA8/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16910CAA8/V+T CAD Model

Description

Maxim Integrated MAX16910CAA8/V+T Linear Regulator

The MAX16910CAA8/V+T from Maxim Integrated is a high-performance, automotive-grade linear regulator designed for precision, efficiency, and reliability. This regulator is specifically engineered to meet the rigorous demands of automotive applications, providing a stable and clean power supply to sensitive electronic components.

With an input voltage range of 3.5V to 24V, the MAX16910CAA8/V+T is versatile enough to handle a wide array of automotive power systems. Its output is factory preset at 5V, which is a common voltage requirement for various sensors, microcontrollers, and other electronic devices in modern vehicles. The device can supply an output current of up to 200mA, making it suitable for powering small to medium-sized loads.

One of the standout features of this linear regulator is its low quiescent current, which is critical for reducing battery drain when the vehicle is in an idle state. Additionally, the MAX16910CAA8/V+T includes thermal shutdown protection and short-circuit protection, enhancing the safety and longevity of the product and the electronics it powers.

The component comes in a compact, 8-pin TDFN-EP package, which is designed to minimize the footprint on the PCB and allow for efficient thermal dissipation. It is also fully AEC-Q100 qualified, meaning it has passed stringent testing for automotive reliability standards.

Other features of the MAX16910CAA8/V+T include:

  • Low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Excellent transient response, which helps to maintain a stable output voltage despite sudden changes in load.
  • Reverse battery protection, which safeguards the regulator and downstream circuits from potential damage due to incorrect battery installation.

Whether it's for powertrain systems, infotainment, or advanced driver-assistance systems (ADAS), the MAX16910CAA8/V+T linear regulator from Maxim Integrated is a reliable choice for automotive engineers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6366 $60.4770
225+ $0.5224 $117.5400
345+ $0.5061 $174.6045
475+ $0.4897 $232.6075
610+ $0.4735 $288.8350
820+ $0.4245 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,413 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess