EN
  • EN
  • DE

MAX6621AUB+T

Part No MAX6621AUB+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECI-I2C 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECI
Output Signal I2C
Output Type Non-Inverted
Data Rate 400kbps
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 705694-MAX6621AUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6621
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6621AUB+T CAD Model

Description

Maxim Integrated MAX6621AUB+T Temperature Sensor

The MAX6621AUB+T from Maxim Integrated is a precision temperature sensor designed to provide accurate temperature monitoring with a digital output. This compact and efficient device is ideal for a wide range of applications, including environmental controls, computer systems, industrial systems, and portable consumer electronics where space is at a premium and precise temperature data is crucial.

With its tiny 10-pin µMAX package, the MAX6621AUB+T can be easily integrated into space-constrained designs without compromising performance. The device operates over a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance across various environments and operating conditions.

The sensor communicates via a 2-wire serial interface, compatible with I²C communication protocols, which enables easy integration with microcontrollers and other digital systems. This feature allows for multiple MAX6621AUB+T sensors to be connected on the same bus, facilitating the monitoring of temperatures at several points within a system.

Accuracy is a key strength of the MAX6621AUB+T, with a typical accuracy of ±1°C over the full temperature range. This precision makes it an excellent choice for critical applications where temperature readings must be as accurate as possible. Additionally, the sensor includes a programmable overtemperature alarm and data is output in a 12-bit resolution, providing fine granularity for temperature changes.

Power consumption is another significant aspect of the MAX6621AUB+T, as it is designed to be highly efficient. The low operating current minimizes power usage, which is especially important for battery-powered devices. The sensor also features a shutdown mode that further reduces power consumption when temperature monitoring is not required.

Overall, the Maxim Integrated MAX6621AUB+T temperature sensor is a highly reliable and accurate solution for temperature monitoring needs in a variety of applications. Its small size, I²C compatibility, and low power consumption make it an excellent choice for designers looking for a high-quality temperature sensing solution.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1984 $58.7776
34+ $3.4442 $117.1028
52+ $3.3368 $173.5136
72+ $3.2294 $232.5168
93+ $3.1220 $290.3460
124+ $2.7986 $347.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess