EN
  • EN
  • DE

MAX16913GEE

Part No MAX16913GEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701906-MAX16913GEE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16913GEE CAD Model

Description

The MAX16913GEE is a high-performance, automotive-grade step-down converter from Maxim Integrated, designed to meet the stringent requirements of automotive power supply applications. This advanced component is ideal for creating efficient and reliable power solutions for various automotive subsystems such as infotainment, telematics, and advanced driver-assistance systems (ADAS).

Key Features

  • High Efficiency: The device offers a high-efficiency synchronous step-down DC-DC converter, minimizing power losses and improving overall system performance.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the MAX16913GEE can accommodate a broad spectrum of automotive power systems, including those subject to cold-crank and stop-start scenarios.
  • Robust Thermal Performance: Encased in a 16-pin TSSOP-EP package, it boasts excellent thermal performance, ensuring reliability even under high-temperature operating conditions typical in automotive environments.
  • Adjustable Output: The output voltage is adjustable from 1V to 10V, allowing for versatile application across various electronic modules.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The MAX16913GEE is specifically tailored for automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation and Audio Systems
  • Telematics
  • ADAS
  • Body Control Modules

Quality and Reliability

Maxim Integrated ensures that the MAX16913GEE meets the highest quality and reliability standards required in the automotive industry. It is AEC-Q100 qualified, reflecting its suitability for the harsh electrical and thermal conditions prevalent in automotive contexts.

Design Support

Maxim Integrated provides extensive design support for the MAX16913GEE, including application notes, reference designs, and simulation tools to assist engineers in integrating this step-down converter into their automotive solutions seamlessly.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess