EN
  • EN
  • DE

MAX16928BGUP/V+T

Part No MAX16928BGUP/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Automotive TFT-LCD Power Supply with Boost Converter and Gate Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Evaluation Kit Yes
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 20
Operating Supply Current 1.5 mA
RoHS Compliant
Win Source Part Number 1075009-MAX16928BGUP/V+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16928BGUP/V+T CAD Model

Description

Maxim Integrated's MAX16928BGUP/V+T Automotive Display Power Management IC

The MAX16928BGUP/V+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed specifically for automotive display applications. This high-performance IC is engineered to provide reliable and efficient power supply solutions for in-car display systems such as navigation, infotainment, and instrument cluster displays.

One of the key features of the MAX16928BGUP/V+T is its wide input voltage range, which allows it to operate effectively in the diverse electrical environments found in automotive applications. This flexibility ensures that the PMIC can handle the fluctuations and transients commonly experienced in a vehicle's electrical system, providing a stable output to the display components.

The device incorporates multiple output channels to power various sections of a display system. These include a high-voltage output that is suitable for driving the display's backlight, as well as additional outputs for powering the system's logic and analog circuits. The integration of these multiple outputs into a single IC helps to reduce the overall component count, saving space and simplifying the design of the display's power supply circuitry.

Maxim Integrated has also designed the MAX16928BGUP/V+T with robust protection features to ensure the longevity and reliability of the display system. These include overvoltage protection, thermal shutdown, and current limit, which safeguard the IC and connected components from potential damage caused by abnormal operating conditions.

Furthermore, the device comes in a compact, thermally efficient package that is suitable for the space-constrained environments typical of automotive applications. The small footprint of the MAX16928BGUP/V+T allows for more creative and flexible design options for automotive display systems.

In summary, the MAX16928BGUP/V+T from Maxim Integrated is an exceptional choice for automotive manufacturers looking to enhance the performance and reliability of their display systems. With its wide input voltage range, multiple output channels, and advanced protection features, this PMIC stands out as a robust solution for powering the next generation of automotive displays.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3841 $55.3640
90+ $1.1357 $102.2130
140+ $1.1002 $154.0280
190+ $1.0647 $202.2930
245+ $1.0292 $252.1540
330+ $0.9228 $304.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,817 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess