EN
  • EN
  • DE

1SV271(TPH3

Part No 1SV271(TPH3
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814979-1SV271(TPH3
Ultra Librarian 3D Model Ultra Librarian 1SV271(TPH3 CAD Model

Description

The 1SV271(TPH3) is a varactor diode manufactured by Toshiba Semiconductor and Storage. Varactor diodes are voltage-variable capacitors, meaning their capacitance changes based on the reverse voltage applied across them. This makes them useful for a range of applications, primarily in radio frequency (RF) circuits.

Applications:

  • Voltage Controlled Oscillators (VCOs): Used to tune the frequency of oscillation by varying the reverse voltage on the diode.
  • Tunable Filters: Allows adjustment of the filter's center frequency or bandwidth by changing the diode's capacitance.
  • RF Switches: By biasing the diode, it can be switched between a high and low capacitance state, effectively switching the RF signal.
  • Frequency Synthesizers: Used in Phase-Locked Loops (PLLs) to adjust the output frequency precisely.
  • Automatic Frequency Control (AFC) circuits: Maintains a stable operating frequency in various communication devices.

Features:

  • High Capacitance Ratio: Offers a wide range of capacitance variation with changes in reverse voltage.
  • Low Series Resistance: Minimizes losses and improves the efficiency of the circuit.
  • Fast Response Time: Enables quick and accurate adjustments in capacitance.
  • Small Package Size (TPH3): Suitable for compact electronic devices and surface mount technology.
  • Reliable Performance: Toshiba is a well-known manufacturer, ensuring consistent and dependable performance.

Benefits:

  • Precise Frequency Tuning: Enables accurate control of oscillation frequencies in VCOs and synthesizers.
  • Flexible Filter Design: Allows for adjustable filter characteristics, optimizing performance for various applications.
  • Efficient RF Switching: Provides rapid and reliable switching of RF signals.
  • Compact Circuit Integration: The small TPH3 package facilitates use in space-constrained devices.
  • Stable and Consistent Performance: Ensures reliable operation in demanding RF environments.

Additional Details:

The 1SV271(TPH3)'s key specifications include its capacitance at specific reverse voltages, the capacitance ratio (the difference between the maximum and minimum capacitance), series resistance, and reverse breakdown voltage. The TPH3 package is a small surface-mount package. When designing circuits with this varactor diode, it's essential to refer to the manufacturer's datasheet for detailed information on its characteristics and recommended operating conditions. This ensures optimal performance and reliability in the intended application.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2606 $58.6908
44+ $2.6750 $117.7000
67+ $2.5918 $173.6506
93+ $2.5087 $233.3091
120+ $2.4243 $290.9160
160+ $2.1737 $347.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess