EN
  • EN
  • DE
  • IT

MAX16930ATLR/V+T

Part No MAX16930ATLR/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2MHZ, 36V, DUAL BUCK WITH PREBOO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 1MHz ~ 2.2MHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Part Number Series MAX16930
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808118-MAX16930ATLR/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16930ATLR/V+T CAD Model

Description

The MAX16930ATLR/V+T from Maxim Integrated is a highly efficient, automotive-grade step-down converter designed to provide a reliable power supply solution for automotive applications. This integrated circuit is engineered to meet the stringent requirements of the automotive industry, providing a robust and compact power management solution for a wide range of automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • High Efficiency: The device operates with high efficiency, which is crucial for reducing power loss and heat generation in automotive environments.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 28V, the MAX16930ATLR/V+T is versatile and can accommodate the fluctuations typically found in automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a customized voltage supply tailored to specific application requirements.
  • Thermal Protection: The converter includes thermal shutdown protection, safeguarding the device and the system it powers from overheating.
  • Overvoltage Protection: It features overvoltage protection, ensuring the longevity and reliability of the device under harsh conditions.
  • Small Package Size: Housed in a compact TQFN package, the MAX16930ATLR/V+T saves valuable board space in space-constrained automotive applications.

Applications

The MAX16930ATLR/V+T is suitable for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation Systems
  • ADAS
  • Body Control Modules
  • Telematics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX16930ATLR/V+T is no exception. It is designed to meet the ISO 26262 standard for automotive safety and is AEC-Q100 qualified, reflecting its suitability for high-reliability automotive applications. This step-down converter is an ideal choice for designers looking for a dependable, high-performance power management solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6706 $51.0354
22+ $4.6528 $102.3616
34+ $4.5074 $153.2516
46+ $4.3620 $200.6520
60+ $4.2166 $252.9960
80+ $3.7804 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess