EN
  • EN
  • DE

MAX16935SAUE/V+

Part No MAX16935SAUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3.5A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 1V (5V)
Maximum Output Voltage 10V
Current - Output 3.5A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Part Number Series MAX16935
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809481-MAX16935SAUE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16935SAUE/V+ CAD Model

Description

Maxim Integrated's MAX16935SAUE/V+ Automotive Step-Down Converter

The MAX16935SAUE/V+ from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced DC-DC converter is capable of delivering up to 3.5A of continuous output current, making it an ideal solution for powering a wide range of automotive subsystems, including infotainment, navigation, and advanced driver assistance systems (ADAS).

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 36V input voltage range, accommodating a variety of battery voltages and load conditions, and is tolerant of cold-crank and stop-start scenarios often encountered in automotive environments.
  • High Efficiency: With an efficiency of up to 95%, the MAX16935SAUE/V+ ensures minimal power loss, reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1V to 10V, providing the flexibility to power a broad range of automotive electronics.
  • Thermal Protection: The converter includes thermal shutdown protection, safeguarding the device and connected components from damage due to excessive heat.
  • Frequency Synchronization: It offers a frequency synchronization feature to minimize electromagnetic interference (EMI), which is critical in the sensitive automotive environment.
  • Small Package Size: Housed in a compact, 16-pin TSSOP package, the MAX16935SAUE/V+ saves valuable board space in space-constrained automotive applications.

Applications

The MAX16935SAUE/V+ is suitable for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation Units
  • ADAS Components
  • Telematics
  • Automotive Power Supplies

With its robust design and comprehensive feature set, the MAX16935SAUE/V+ provides a reliable and efficient power solution that meets the stringent requirements of the automotive industry. Its high level of integration and ease of use make it an excellent choice for designers looking to streamline their power supply designs while ensuring performance and safety.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6337 $57.1795
75+ $1.3404 $100.5300
120+ $1.2986 $155.8320
160+ $1.2567 $201.0720
210+ $1.2148 $255.1080
280+ $1.0891 $304.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,696 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess