EN
  • EN
  • DE

MAX16945TGUT+

Part No MAX16945TGUT+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTEGRATED CIRCUIT / Charge Pump Switching Regulator IC Negative Adjustable -1.4V 1 Output 30mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Function Ratiometric
Output Configuration Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -1.4V
Voltage - Output (Max) -5.5V
Current - Output 30mA
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX16945
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338233-MAX16945TGUT+
Ultra Librarian 3D Model Ultra Librarian MAX16945TGUT+ CAD Model

Description

Maxim Integrated MAX16945TGUT+ Automotive Step-Down Converter

The MAX16945TGUT+ is a high-performance automotive-grade step-down converter designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This advanced power management integrated circuit (PMIC) is engineered to deliver a reliable and efficient power conversion solution for automotive applications, where stringent quality and performance standards are essential.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 3.5V to 36V, making it suitable for handling the fluctuations commonly found in automotive power systems.
  • High Efficiency: With its advanced design, the MAX16945TGUT+ offers high efficiency, which is crucial for reducing heat dissipation and improving the overall energy conservation in the system.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to meet the specific requirements of various automotive subsystems.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that the converter operates within safe temperature limits, thus preventing damage from overheating.
  • Spread Spectrum Frequency Modulation: To minimize electromagnetic interference (EMI), which is particularly important in the sensitive electronic environment of modern vehicles, the MAX16945TGUT+ incorporates spread spectrum frequency modulation.

Applications:

The MAX16945TGUT+ is ideal for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Telematics
  • Power Supplies for Automotive Sensors

Quality and Reliability:

As with all Maxim Integrated products, the MAX16945TGUT+ is built to meet the highest quality and reliability standards. It is AEC-Q100 qualified, ensuring that it meets the rigorous requirements of the automotive industry. The device is available in a compact, thermally efficient TDFN package, making it suitable for space-constrained applications.

The MAX16945TGUT+ step-down converter is an excellent choice for designers looking to enhance the performance and efficiency of their automotive power systems with a reliable, flexible, and EMI-friendly solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess