EN
  • EN
  • DE

SN74CBTLV16211DLR

Part No SN74CBTLV16211DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 24-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTLV
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1254316-SN74CBTLV16211DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTLV16211
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV16211DLR CAD Model

Description

The SN74CBTLV16211DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a 24-bit FET bus switch from the low-voltage series, specifically tailored for applications requiring efficient and reliable switching of digital signals.

Key Features:

  • Low-Voltage Operation: The SN74CBTLV16211DLR operates at a nominal voltage of 3.3V, making it compatible with contemporary low-voltage logic systems, ensuring minimal power consumption and heat dissipation.
  • High Bandwidth: This device provides a high-bandwidth pathway for digital signals, which is essential for maintaining signal integrity in high-speed data communication and processing applications.
  • Low On-State Resistance: The FET switches within the IC exhibit low on-state resistance, facilitating efficient signal transmission with minimal voltage drop and power loss.
  • Quick Switching: The switch's fast turn-on and turn-off times contribute to its suitability for applications that require rapid switching between different signal paths.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, offering flexibility and protection in mixed-voltage environments.
  • Bidirectional Data Flow: Data can flow in both directions through the switch, providing versatility in signal routing within complex electronic systems.

Applications:

The SN74CBTLV16211DLR is ideal for a wide range of applications in various fields. Some of its typical applications include:

  • Bus switching and isolation in servers and networking equipment
  • Signal gating in data communication systems
  • Interface bridging in multimedia and consumer electronics
  • Level shifting and voltage translation in mixed-voltage systems

Package and Quality:

Offered in a 56-pin SSOP (DL) package, the SN74CBTLV16211DLR is designed with a small footprint to fit into space-constrained applications. Moreover, TI's commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

Summary:

The SN74CBTLV16211DLR from Texas Instruments is an essential component for designers looking for a reliable, low-voltage, high-bandwidth switch capable of supporting the rigorous demands of modern digital systems. Its robust features and versatile applications make it a valuable addition to any electronic design project.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8509 $51.3162
43+ $2.3392 $100.5856
67+ $2.2661 $151.8287
92+ $2.1930 $201.7560
118+ $2.1199 $250.1482
158+ $1.9006 $300.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 508 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess