EN
  • EN
  • DE

ICL7621BCSA+T

Part No ICL7621BCSA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 480KHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.016 V/μs
GBP - Gain Bandwidth Product 480kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 100μA
Dual Supply Voltage (±) 2 V ~ 16 V, ±1 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776329-ICL7621BCSA+T
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7621
Introduction Date April 01, 1985
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ICL7621BCSA+T CAD Model

Description

Maxim Integrated ICL7621BCSA+T Dual Operational Amplifier

The Maxim Integrated ICL7621BCSA+T is a high-performance, dual operational amplifier designed to offer a blend of features that make it suitable for a wide range of applications. This precision device is characterized by its low power consumption, wide supply voltage range, and enhanced phase margin which results in low noise, stable operation.

One of the key features of the ICL7621BCSA+T is its power-saving design, consuming typically only 300µA of supply current per amplifier. This makes it an ideal choice for battery-powered devices and portable applications where power efficiency is paramount. The operational amplifier operates within a supply voltage range of 2V to 16V, providing designers with flexibility in various circuit configurations and ensuring compatibility with both single and dual supply operations.

The ICL7621BCSA+T offers a high input impedance, which minimizes the loading effect on the input source and preserves signal integrity. Its output stage is capable of driving large capacitive loads, which is beneficial for applications requiring direct drive to capacitors. Furthermore, the device features a low input offset voltage and low input bias current, enhancing its accuracy and making it suitable for precision analog circuitry.

With a wide bandwidth of 1.4MHz and a slew rate of 0.4V/µs, the ICL7621BCSA+T can handle a broad range of signals, from DC to moderate frequencies, making it versatile for use in filters, amplifiers, integrators, and many other analog functions. Its enhanced phase margin ensures stability and reduces the risk of oscillation in feedback circuits, which is critical for maintaining signal fidelity and system reliability.

Packaged in a space-saving 8-pin SOIC, the ICL7621BCSA+T is designed for easy integration into compact PCB layouts. It is an excellent choice for designers looking for an op-amp that combines low power consumption with robust performance for applications such as sensor interfaces, portable instruments, and active filters.

Maxim Integrated's commitment to quality and reliability is evident in the ICL7621BCSA+T, making it a trusted component for engineers and designers across various industries seeking to enhance their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9647 $54.6117
25+ $4.0736 $101.8400
39+ $3.9463 $153.9057
53+ $3.8190 $202.4070
68+ $3.6917 $251.0356
91+ $3.3098 $301.1918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess