EN
  • EN
  • DE

IS7000XSM

Part No IS7000XSM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Optocoupler, SMDIP-4, Darl. O/p
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 50 mA
Input Current 10 mA
Isolation Voltage 5.3 kV
Mount Surface Mount
Number of Channels 1
Number of Pins 4
Output Voltage 300 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1065831-IS7000XSM
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS7000XSM CAD Model

Description

The IS7000XSM is a high-performance, single-channel, surface-mount optocoupler manufactured by Isocom Components 2004 LTD. It is designed for electrical isolation in various applications where signal transfer between circuits with different ground potentials is required. This optocoupler is commonly used in power supplies, motor control, and digital interfaces.

Applications

  • Power supplies
  • Motor control circuits
  • Digital logic inputs
  • Microprocessor system interfaces
  • Industrial control equipment

Features

  • High isolation voltage
  • Surface mount package
  • High current transfer ratio (CTR)
  • Low input current
  • High-speed switching
  • RoHS compliant

Benefits

  • Provides electrical isolation, protecting sensitive circuits from high voltages.
  • Reduces ground loop noise and interference.
  • Enables safe signal transfer between circuits with different voltage levels.
  • Facilitates compact designs due to its surface-mount package.
  • Enhances system reliability and safety.

Additional Details

The IS7000XSM optocoupler consists of an infrared emitting diode (IRED) and a silicon phototransistor, providing galvanic isolation between the input and output circuits. The high isolation voltage ensures safety and prevents damage from voltage transients. The surface-mount package allows for automated assembly and compact PCB layouts. The high current transfer ratio (CTR) ensures efficient signal transfer with minimal input current, which is beneficial for low-power applications. The device features high-speed switching capabilities, making it suitable for digital interfaces and control circuits. The IS7000XSM is commonly used in switch-mode power supplies to isolate the primary and secondary sides, ensuring user safety and preventing ground loop problems. In motor control applications, it provides isolation between the control circuitry and the high-voltage motor drive. The RoHS compliance ensures that the device meets environmental standards. It is designed for reliable operation in a wide range of industrial and commercial applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7393 $51.7510
165+ $0.6067 $100.1055
260+ $0.5877 $152.8020
355+ $0.5687 $201.8885
455+ $0.5498 $250.1590
610+ $0.4929 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess