EN
  • EN
  • DE

MAX5021EUT+T

Part No MAX5021EUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 11 V to 28 V
Frequency - Switching 262kHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 021832-MAX5021EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5021EUT+T CAD Model

Description

Maxim Integrated MAX5021EUT+T Voltage Regulator

The MAX5021EUT+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous load current up to 500mA. This compact device is available in a small SOT23-6 package, making it an ideal choice for space-constrained applications where efficient power management is critical. The MAX5021EUT+T operates over a wide input voltage range and offers excellent thermal performance, ensuring reliable operation even in demanding environments.

One of the key features of the MAX5021EUT+T is its low quiescent current, which makes it suitable for battery-powered devices where extending battery life is essential. The regulator's low dropout voltage allows it to continue delivering a stable output even when the input-to-output voltage differential is minimal, further enhancing its efficiency.

The MAX5021EUT+T provides a fixed output voltage, which is factory set and can be specified to meet the requirements of various applications. It also includes a host of protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, safeguarding the device and connected components from potential damage caused by abnormal operating conditions.

Designed with versatility in mind, the MAX5021EUT+T is suitable for a wide array of applications, including portable devices, wireless communication equipment, and consumer electronics. Its robust design ensures stable performance over a broad temperature range, making it a reliable choice for both commercial and industrial applications.

Overall, the Maxim Integrated MAX5021EUT+T is a highly reliable and efficient solution for designers looking to improve power management in compact, power-sensitive systems. With its combination of low power consumption, high accuracy, and comprehensive protection features, this voltage regulator stands out as a top choice for maintaining stable operation in a variety of electronic devices.

  • Continuous Load Current: 500mA
  • Package Type: SOT23-6
  • Low Dropout Voltage
  • Low Quiescent Current
  • Wide Input Voltage Range
  • Fixed Output Voltage Options
  • Overcurrent Protection
  • Thermal Shutdown
  • Reverse Battery Protection

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9956 $71.9912
4+ $29.5345 $118.1380
7+ $28.6117 $200.2819
9+ $27.6888 $249.1992
11+ $26.7660 $294.4260
15+ $23.9974 $359.9610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess