EN
  • EN
  • DE

MJE5731AG

Part No MJE5731AG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 375V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 375V
Max Vce (sat) 1V @ 200mA, 1A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 300mA, 10V
Maximum Power Dissipation 40W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 127582-MJE5731AG
Ultra Librarian 3D Model Ultra Librarian MJE5731AG CAD Model

Description

The MJE5731AG is a high voltage PNP power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust power transistor is ideal for a wide range of applications requiring high voltage operation and medium power handling capabilities.

Key Features

  • Voltage Capabilities: The MJE5731AG is capable of withstanding voltages up to 350V, making it suitable for high-voltage applications.
  • Current Handling: With a continuous collector current of up to 1A, this transistor can manage moderate levels of current without overheating.
  • Power Dissipation: It has a power dissipation of 20W, which ensures reliable operation under medium power conditions.
  • High DC Current Gain: The device features a high DC current gain (hFE), which allows for a higher efficiency in amplification applications.
  • TO-220AB Package: Enclosed in a TO-220AB package, the MJE5731AG provides an excellent balance between power handling and size, making it suitable for compact designs.

Applications

The MJE5731AG is commonly used in a variety of electronic circuits and systems, including:

  • Power regulators
  • Switching circuits
  • Amplifier output stages
  • High-voltage inverters
  • Motor control drivers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MJE5731AG is designed to meet rigorous standards, ensuring reliable performance and longevity in demanding environments. Whether it's for industrial, commercial, or consumer applications, this power transistor is engineered to deliver consistent results.

Environmental Compliance

The MJE5731AG complies with RoHS and Pb-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability and reducing the ecological impact of electronic components.

For detailed specifications, application notes, and additional resources, visit ON Semiconductor's official website or contact their support team. The MJE5731AG is a testament to ON Semiconductor's commitment to providing advanced semiconductor solutions that empower innovative designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess