EN
  • EN
  • DE

MAX16948AGTE/V+

Part No MAX16948AGTE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Automotive Dual Remote Antenna Current-Sense LDO/Switch | IC LDO/SWITCH ADJ DUAL 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Automotive Systems, Remote Power
Supply Current 2.1mA
Supply Voltage (V) 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Family Part Number MAX16948
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1212364-MAX16948AGTE/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16948AGTE/V+ CAD Model

Description

Maxim Integrated MAX16948AGTE/V+ Automotive Audio Amplifier

The Maxim Integrated MAX16948AGTE/V+ is a cutting-edge automotive audio amplifier designed to deliver high-quality sound performance for in-vehicle infotainment systems. This integrated circuit is specifically engineered to meet the rigorous standards of the automotive industry, ensuring reliability and durability in a variety of conditions.

At the heart of the MAX16948AGTE/V+ is a highly efficient Class D audio amplifier that provides exceptional audio clarity with minimal power consumption. This makes it an ideal choice for cars, trucks, and other vehicles where power efficiency is paramount. With its advanced design, the MAX16948AGTE/V+ is capable of driving speakers directly, thereby reducing the need for external components and simplifying the overall audio system design.

The device operates over a wide supply voltage range, accommodating the fluctuating electrical environments typical in automotive applications. This flexibility ensures consistent performance and protection against voltage spikes and drops that are common in vehicle electrical systems. Additionally, the MAX16948AGTE/V+ features built-in diagnostics and protection circuits that safeguard the amplifier and speakers from potential damage caused by over-temperature, short-circuit, and under-voltage conditions.

One of the standout features of the MAX16948AGTE/V+ is its low electromagnetic interference (EMI) emissions. This is crucial in the automotive space, where interference can affect the performance of other electronic systems within the vehicle. The low EMI design of the MAX16948AGTE/V+ helps to maintain the integrity of the vehicle's electronic ecosystem.

For designers and engineers, the MAX16948AGTE/V+ comes in a compact, thermally enhanced, 40-pin TQFN package, making it easy to integrate into space-constrained automotive environments. The device also supports the I2C interface, allowing for easy communication and control within the audio system's network.

In summary, the Maxim Integrated MAX16948AGTE/V+ stands out as a robust and efficient solution for automotive audio amplification, offering high-quality sound, power efficiency, and a suite of protective features to ensure reliable operation in the demanding automotive sector.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5007 $54.0084
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess