EN
  • EN
  • DE

MAX16969DGEE/V+

Part No MAX16969DGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC USB2.0 PROTECT 500MA-3A QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Applications Automotive, USB Protection
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX16969
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881181-MAX16969DGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16969DGEE/V+ CAD Model

Description

Maxim Integrated's MAX16969DGEE/V+ Automotive Step-Down Converter

Maxim Integrated's MAX16969DGEE/V+ is a highly efficient, compact, automotive-grade step-down converter designed to meet the rigorous demands of automotive applications. This advanced power management integrated circuit (PMIC) is engineered to provide a reliable power supply solution for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient voltage source.

Key Features

  • Wide Input Voltage Range: The MAX16969DGEE/V+ operates over a broad input voltage range from 3.5V to 36V, making it suitable for a variety of automotive battery configurations and able to withstand cold-crank and stop-start conditions.
  • Integrated 2.2MHz Step-Down Converter: The device includes an integrated high-frequency step-down converter that allows for the use of small external components, reducing the overall solution size and improving transient response.
  • High Efficiency: With its high-efficiency design, the MAX16969DGEE/V+ minimizes power loss and heat generation, ensuring reliable performance even in the high-temperature environments typical of automotive applications.
  • Robust Protection Features: The converter is equipped with a suite of protection features, including overvoltage protection, undervoltage lockout, cycle-by-cycle current limit, and thermal shutdown, safeguarding the system against a wide range of fault conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to power a variety of loads with different voltage requirements.
  • Small Package: The MAX16969DGEE/V+ is available in a compact, 16-pin TSSOP package with an exposed pad, which helps to improve thermal performance and save board space.

Applications

  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Telematics
  • Power Supplies for Automotive Sensors and Cameras

The MAX16969DGEE/V+ from Maxim Integrated is a testament to the company's commitment to providing robust and efficient power solutions for the automotive industry. Its combination of wide input voltage range, high efficiency, compact size, and comprehensive protection features make it an ideal choice for designers looking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess