EN
  • EN
  • DE

MAX16977RATE/V+

Part No MAX16977RATE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 36V Synchronous Step Down Single-Out 1V to 10V/5V 2A Automotive 16-Pin TQFN EP T/R / IC REG BUCK ADJ/5V 2A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 785486-MAX16977RATE/V+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16977
Introduction Date May 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX16977RATE/V+ CAD Model

Description

Maxim Integrated's MAX16977RATE/V+ Automotive Step-Down Converter

The MAX16977RATE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for powering various automotive applications. This device is specifically engineered to address the rigorous demands of the automotive industry, providing a reliable and efficient power solution for in-vehicle systems.

Key Features:

  • High Efficiency: The MAX16977RATE/V+ offers an efficient power conversion, which is crucial for minimizing heat generation and ensuring the longevity of electronic components within the automotive environment.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this step-down converter can accommodate a variety of automotive battery voltages, including during cold crank and load dump conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high level of flexibility to meet the specific needs of different applications and components within the vehicle.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from potential damage due to excessive temperature rise.
  • Robust Design: The MAX16977RATE/V+ is designed to withstand the harsh conditions typical of automotive environments, including vibration and temperature extremes.

Applications:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Power Supplies

The MAX16977RATE/V+ integrates seamlessly into automotive systems, providing a compact and durable solution for power regulation. Its small form factor, coupled with high efficiency and robustness, makes it an ideal choice for designers looking to optimize the performance and reliability of their automotive applications.

With Maxim Integrated's commitment to quality and performance, the MAX16977RATE/V+ represents a premier solution for automotive power management. Whether for infotainment, navigation, ADAS, or general power supplies, this step-down converter is built to deliver consistent performance, ensuring the smooth operation of in-vehicle electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess