EN
  • EN
  • DE

MCP1791T-3002E/DC

Part No MCP1791T-3002E/DC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 70 mA, High Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3V
Voltage Dropout (Maximum) 1.3V @ 70mA
Output Current 70mA
Operating Supply Current 130μA ~ 210μA
PSRR 90dB ~ 80dB (100Hz ~ 1kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-5
Win Source Part Number 1220950-MCP1791T-3002E/DC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1791
Introduction Date March 20, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1791T-3002E/DC CAD Model

Description

Microchip Technology's MCP1791T-3002E/DC High-Voltage LDO Regulator

The MCP1791T-3002E/DC from Microchip Technology is a robust, high-voltage, low-dropout (LDO) regulator designed to deliver a fixed output voltage of 3.0V with an extended input voltage range. This component is particularly well-suited for automotive and industrial applications where reliable voltage regulation is critical under varying electrical conditions.

This LDO regulator can handle an input voltage range from 4.5V to 45V, making it versatile for systems that experience large fluctuations in supply voltage. It is capable of delivering up to 70mA of continuous output current, which is sufficient for powering small microcontrollers, sensors, and other low-power devices in your circuit.

The MCP1791T-3002E/DC features a low quiescent current, which is ideal for battery-operated devices where power efficiency is crucial. Additionally, it has a low dropout voltage that ensures better performance even when the input voltage is close to the output voltage, thereby maximizing battery life.

One of the key benefits of this LDO is its thermal protection and short-circuit protection features, which safeguard the device and the system against adverse conditions. The built-in overtemperature shutdown and current limit protections ensure that the device operates within safe parameters, providing a reliable solution for your power management needs.

The MCP1791T-3002E/DC comes in a compact SOT-223 package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance and reliability, making it an excellent choice for designers looking for a high-performance voltage regulator in a small package.

For applications that demand a stable and reliable power supply in challenging environments, the MCP1791T-3002E/DC from Microchip Technology offers a perfect blend of performance, protection, and efficiency. Whether it's automotive electronics, industrial controls, or portable devices, this LDO regulator ensures that your product operates consistently and effectively.

With its robust design and comprehensive protection features, the MCP1791T-3002E/DC stands out as a high-quality component for any power-sensitive design.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess