EN
  • EN
  • DE

MAX16977RAUE/V+T

Part No MAX16977RAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 36V Synchronous Step Down Single-Out 1V to 10V/5V 2A Automotive 16-Pin TSSOP EP T/R / IC REG BUCK ADJ/5V 2A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785488-MAX16977RAUE/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16977
Introduction Date May 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX16977RAUE/V+T CAD Model

Description

Maxim Integrated's MAX16977RAUE/V+T Automotive Step-Down Converter

The MAX16977RAUE/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This efficient device is ideal for creating a reliable and stable voltage supply in a variety of automotive systems, with a focus on space-constrained environments.

With an input voltage range of 3.5V to 36V, the MAX16977RAUE/V+T is versatile enough to handle a wide array of automotive battery voltages, including during cold crank and load dump conditions. This makes it particularly suitable for applications that require a consistent power source despite the fluctuations common in automotive power systems.

The converter features a fixed 2.1MHz switching frequency that minimizes the size of external components, such as inductors and capacitors, allowing for a compact and cost-effective design. Additionally, the high-frequency operation reduces interference with AM radio frequencies, a critical consideration in automotive design.

Efficiency is a key attribute of the MAX16977RAUE/V+T, with its low quiescent current and peak efficiency that exceed 90%. This translates to reduced power loss and heat generation, enhancing the overall reliability and lifespan of the device and the systems it powers. It also supports a 1A output current, which is ample for powering various sensors, microcontrollers, and other electronic components commonly found in modern vehicles.

The device comes in a thermally enhanced, 16-pin TSSOP package with an exposed pad, ensuring excellent thermal performance and making it easier to manage heat dissipation within the system. The MAX16977RAUE/V+T is also equipped with a host of protection features, including overcurrent protection, overtemperature protection, and undervoltage lockout, safeguarding the device and the application from potential damage due to abnormal operating conditions.

In summary, Maxim Integrated's MAX16977RAUE/V+T is a robust and efficient solution for automotive applications requiring a reliable step-down voltage converter. Its compact design, high efficiency, and protection features make it an excellent choice for designers looking to optimize their automotive power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess