The MAX1697SEUT#TG16 is a compact, high-efficiency, step-up DC-DC converter designed and manufactured by Maxim Integrated. This advanced power management integrated circuit (IC) is engineered to provide a reliable voltage boost solution for battery-powered and low-voltage electronics. It is particularly well-suited for applications that require a fixed 3.3V or 5V output voltage from a lower voltage source.
Key Features
- High Efficiency: The device offers a high conversion efficiency, which is critical for prolonging battery life in portable devices.
- Low Quiescent Current: The MAX1697SEUT#TG16 operates with a low quiescent current, making it ideal for power-sensitive applications.
- Adjustable Output Voltage: While designed for fixed 3.3V or 5V outputs, it also allows for an adjustable output voltage configuration, providing design flexibility.
- Small Package: The IC comes in a compact SOT-23 package, which is perfect for space-constrained applications.
- Integrated Schottky Diode: The inclusion of an integrated Schottky diode simplifies the design and reduces external component count.
- Thermal Overload Protection: The device features built-in thermal overload protection to safeguard against excessive temperature rise.
Applications
The MAX1697SEUT#TG16 is versatile and can be used in a wide range of applications, including but not limited to:
- Personal digital assistants (PDAs)
- Portable media players
- Mobile phones
- Handheld instruments
- GPS receivers
Technical Specifications
Some of the technical specifications of the MAX1697SEUT#TG16 include:
- Input Voltage Range: 0.7V to 5.5V
- Fixed Output Voltage Options: 3.3V or 5V
- Output Current: Up to 200mA (depending on input voltage and load)
- Switching Frequency: 1MHz
- Operating Temperature Range: -40°C to +85°C
With its robust feature set, the MAX1697SEUT#TG16 from Maxim Integrated stands out as a top choice for designers seeking a power-efficient voltage boost solution in a tiny footprint. Its high efficiency, low quiescent current, and integrated features make it a go-to component for a variety of low-power, portable applications.