EN
  • EN
  • DE
  • IT

MAX1698EVKIT

Part No MAX1698EVKIT
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description EVALUATION KIT FOR MAX1698  /  MAX1698 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Current - Output / Channel 20mA
Outputs and Type 1, Non-Isolated
Voltage - Input 2.7V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part MAX1698
Base Product Number MAX1698
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1074999-MAX1698EVKIT
Ultra Librarian 3D Model Ultra Librarian MAX1698EVKIT CAD Model

Description

Maxim Integrated MAX1698EVKIT Evaluation Kit

The MAX1698EVKIT from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers to test the capabilities of the MAX1698 step-up DC-DC converter. This versatile component is specifically tailored for driving white LEDs, providing a high-efficiency solution for backlighting in small LCD displays used in portable devices such as PDAs, cellular phones, and digital cameras.

The evaluation kit includes a fully assembled and tested circuit board, which showcases the MAX1698 in a typical operating configuration. This setup allows users to quickly assess the performance of the converter without the need for complex circuit design or assembly. The MAX1698 chip itself is capable of driving up to four white LEDs in series, ensuring uniform brightness and enhancing the overall visual quality of the display.

One of the key features of the MAX1698 is its high efficiency, which is achieved through the use of a 1x/1.5x fractional charge pump. This design allows the converter to automatically switch modes between 1x (bypass) and 1.5x based on the input voltage and the LED forward voltage requirements, ensuring optimal power usage and prolonged battery life in portable applications.

The evaluation kit provides several adjustable parameters to fine-tune the performance according to specific needs. Users can adjust the LED current, enabling them to set the desired brightness level or to balance power consumption with light output. Additionally, the MAX1698 incorporates a digital PWM dimming control, which further enhances the ability to manage brightness levels and conserve energy.

Safety features are also a focus of the MAX1698 design. The evaluation kit demonstrates the built-in overvoltage protection, which prevents damage to the LEDs in the event of an open circuit. Furthermore, thermal shutdown protection is included to safeguard the device under extreme operating conditions.

Overall, the MAX1698EVKIT is an essential tool for developers looking to implement a reliable and efficient LED backlighting solution in their portable device designs. Its user-friendly interface and comprehensive feature set make it an excellent starting point for evaluating the MAX1698 and expediting the development process.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7917
ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 36CH CC PWM 48TQFP
Lowest to $2.2603
Infineon Technologies
IC LED DRIVER OFFLINE DIM 8DSO
Lowest to $2.1199
NXP / Nexperia
Lowest to $7.3050
Microchip Technology
IC LED DRVR OFFL DIM 50MA 8SOIC
Lowest to $3.9716
Lumissil Microsystems
IC LED DVR 144DOT AUD MOD 28QFN
Lowest to $1.7517
Texas Instruments
Lowest to $0.8411
NXP / Nexperia
Lowest to $0.7321
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess