EN
  • EN
  • DE

MAX16990AUBA/V+T

Part No MAX16990AUBA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Frequency - Switching 220kHz ~ 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10uMAX-EP
Part Number Series MAX16990
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809600-MAX16990AUBA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16990AUBA/V+T CAD Model

Description

Maxim Integrated's MAX16990AUBA/V+T Automotive Step-Down Converter

The MAX16990AUBA/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the stringent requirements of automotive power supply applications. This compact and efficient device is tailored to provide a reliable power solution for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that demand a stable and efficient voltage supply.

Key Features:

  • High Efficiency: The MAX16990AUBA/V+T boasts a high-efficiency synchronous step-down converter, which ensures minimal power loss during voltage conversion, leading to better overall performance and longevity of the electronic components it powers.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this device is versatile and can handle the fluctuations commonly found in automotive power systems, including cold-crank and load-dump scenarios.
  • Adjustable Output: The output voltage is adjustable and can be set from 1V to 10V, providing flexibility to meet the needs of various applications and circuit designs.
  • Thermal Protection: The MAX16990AUBA/V+T includes thermal shutdown protection, which safeguards the device and connected components from damage due to overheating.
  • Space-Saving Design: Housed in a compact, 10-pin µMAX package, this step-down converter is optimized for space-constrained applications, making it an ideal choice for modern, compact automotive electronics.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Telematics and Connectivity Modules

The MAX16990AUBA/V+T is engineered to withstand the harsh conditions of the automotive environment while providing stable and efficient power conversion. Its robust design includes protection features such as overcurrent protection and short-circuit protection, ensuring reliable operation even under adverse conditions. With Maxim Integrated's commitment to quality and reliability, this step-down converter is an excellent choice for designers looking to enhance the performance and safety of their automotive electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6945 $50.8350
75+ $1.3904 $104.2800
115+ $1.3469 $154.8935
155+ $1.3035 $202.0425
200+ $1.2600 $252.0000
270+ $1.1297 $305.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess