EN
  • EN
  • DE

MAX16993AGJG/VY+

Part No MAX16993AGJG/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG TRPL 32QFND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Buck Switching Regulator IC Positive Adjustable (Programmable) 0.8V 3 Output 3A 32-VFQFN Exposed Pad
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name MAX16993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881188-MAX16993AGJG/VY+
Ultra Librarian 3D Model Ultra Librarian MAX16993AGJG/VY+ CAD Model

Description

Maxim Integrated MAX16993AGJG/VY+ Automotive Step-Down Converter

The MAX16993AGJG/VY+ from Maxim Integrated is a high-efficiency, compact, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced device is engineered to provide a reliable and robust power solution for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle applications that require a stable and efficient voltage supply.

Encased in a 32-pin TQFN package, the MAX16993AGJG/VY+ offers a wide input voltage range from 3.5V to 36V, making it versatile enough to handle the fluctuations commonly seen in automotive power systems, including cold-crank and stop-start scenarios. This flexibility ensures that a consistent output voltage is maintained even under challenging conditions.

The device features an adjustable output voltage, which can be set from 1V to 10V via external resistors, allowing designers to tailor the power supply to the specific needs of their application. The MAX16993AGJG/VY+ boasts an impressive efficiency rate, thanks to its integrated high-side switch and low quiescent current. This efficiency not only conserves energy but also minimizes the generation of heat, thus reducing the need for additional thermal management measures.

With a maximum output current of 2.5A, the MAX16993AGJG/VY+ is capable of powering a wide range of automotive circuits and components. It also includes a host of protective features, such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring the safety and longevity of both the power supply and the systems it serves.

The device is AEC-Q100 qualified, reflecting its compliance with stringent automotive industry standards. This qualification underscores the reliability and durability of the MAX16993AGJG/VY+ under the harsh environmental conditions encountered in automotive applications.

In summary, the MAX16993AGJG/VY+ step-down converter from Maxim Integrated is a highly efficient, reliable, and adaptable power solution that meets the specific needs of modern automotive electronics. Its robust design and comprehensive protection features make it an ideal choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9219 $53.2971
21+ $4.8590 $102.0390
32+ $4.7072 $150.6304
44+ $4.5553 $200.4332
57+ $4.4035 $250.9995
76+ $3.9480 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,104 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess