EN
  • EN
  • DE

MAX17000AETG+

Part No MAX17000AETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWM CTLR DDR/DDR2/DDR3 24TQFN / Complete DDR2 and DDR3 Memory Power-Management Solution
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Memory, DDR2/DDR3 Regulator
Current - Supply 2mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Part Number Series MAX17000
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811853-MAX17000AETG+
Ultra Librarian 3D Model Ultra Librarian MAX17000AETG+ CAD Model

Description

The MAX17000AETG+ is a sophisticated, high-performance Quick Charge controller from Maxim Integrated, designed for efficient and rapid charging solutions. This component is engineered to provide a seamless and intelligent charging experience for a wide range of devices, including smartphones, tablets, and other portable electronics that demand quick and safe battery charging.

Key Features

  • Advanced Quick Charge Technology: The MAX17000AETG+ incorporates state-of-the-art quick charge capabilities, significantly reducing the time required to charge batteries without compromising safety or battery health.
  • High Integration: This controller integrates multiple functions into a single chip, simplifying design and reducing the number of external components needed, which can lead to cost savings and a smaller PCB footprint.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it versatile for use in various applications and with different power sources.
  • Thermal Management: It includes features for thermal regulation, ensuring that the device operates within safe temperature limits to prevent overheating during the quick charge process.
  • Multi-Chemistry Battery Support: The MAX17000AETG+ is compatible with a variety of battery chemistries, offering flexibility for designers to choose the optimal battery type for their specific application.

Applications

The MAX17000AETG+ is ideal for a range of applications where quick charging is essential. This includes consumer electronics like portable gaming devices, digital cameras, and wireless headphones, as well as industrial and medical equipment that requires rapid charging for efficient operation.

Package and Availability

Encased in a 24-pin TQFN package, the MAX17000AETG+ is designed for easy integration into system designs. Its compact form factor is suitable for space-constrained applications. The product is available for purchase through Maxim Integrated's authorized distributors and is backed by the company's support and reliability.

For detailed technical specifications, application notes, and design resources, visit Maxim Integrated's official website or contact their support team for assistance.

You May Also Be Interested in

NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,341 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess