EN
  • EN
  • DE

MAX17005ETP+T

Part No MAX17005ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC MULTI-CHEM BATT CHRGR 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 16.8V
Voltage - Supply (Maximum) 26V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Family Part Number MAX17005
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702015-MAX17005ETP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17005ETP+T CAD Model

Description

Maxim Integrated MAX17005ETP+T Battery Fuel-Gauge IC

The Maxim Integrated MAX17005ETP+T is a sophisticated battery fuel-gauge IC designed to provide precise battery state-of-charge (SOC) information for lithium-ion (Li-ion) batteries. This compact, high-precision component is an essential building block for modern portable electronics, where accurate battery management is crucial for user experience and device longevity.

Key Features

  • ModelGauge Technology: The MAX17005ETP+T incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This technology provides a robust fuel gauging solution with minimal calibration, reducing time-to-market for new products.
  • High Accuracy: It offers a high level of SOC accuracy by combining voltage, temperature, and current measurements. This ensures that users receive reliable data on the remaining battery life, enhancing device reliability and user trust.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX17005ETP+T draws a very low quiescent current, which is critical for maximizing battery runtime in portable devices.
  • Flexible Configuration: The IC supports multiple Li-ion chemistries and cell configurations, making it a versatile choice for a wide range of applications, from smartphones to laptops and other portable electronics.

Applications

  • Smartphones and Tablets
  • Notebook and Netbook Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Li-ion Battery-Powered Devices

Technical Specifications

  • Package: 20-TQFN-EP
  • Operating Temperature: -40°C to +85°C
  • Communication Interface: SMBus/I²C-Compatible

The MAX17005ETP+T is available in a small 20-TQFN-EP package, making it ideal for space-constrained applications. Its extended operating temperature range ensures reliable performance across a wide range of environments. The device communicates via an SMBus/I²C-compatible interface, allowing for easy integration into existing designs.

With its combination of accuracy, efficiency, and flexibility, the MAX17005ETP+T from Maxim Integrated is an excellent choice for designers looking to enhance battery management systems in their next-generation portable devices.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2603 $61.3015
12+ $10.0601 $120.7212
18+ $9.7459 $175.4262
25+ $9.4317 $235.7925
32+ $9.1176 $291.7632
43+ $8.1739 $351.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess