EN
  • EN
  • DE

MAX17006BETP+T

Part No MAX17006BETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 1.2MHZ 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 3
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 12.6V
Maximum Supply Voltage 26V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TQFN (4x4)
Win Source Part Number 118424-MAX17006BETP+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX17006BETP+T CAD Model

Description

MAX17006BETP+T Battery Charger Controller from Maxim Integrated

The MAX17006BETP+T is a highly integrated battery charger controller designed by Maxim Integrated, tailored for use in portable devices that require efficient battery management and charging. This advanced controller is part of Maxim's extensive portfolio of power management ICs, which are well-known for their reliability and performance.

This particular model, the MAX17006BETP+T, is equipped with a range of features that make it an ideal choice for applications such as laptops, tablets, and other smart devices that utilize lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries. The controller operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with different global standards.

One of the standout features of the MAX17006BETP+T is its ability to provide a precise charging process, which is crucial for extending the life of the battery and maintaining its efficiency. It achieves this by utilizing a proprietary algorithm that adjusts the charging rate based on the battery's condition and the power input availability. This adaptive charging technique helps to prevent overcharging and overheating, thereby safeguarding the battery's integrity.

The controller also includes built-in safety features such as overvoltage protection, short-circuit protection, and thermal shutdown, which contribute to the overall safety of the charging process. Additionally, the MAX17006BETP+T supports multiple chemistry configurations, giving designers the flexibility to choose the most suitable battery type for their specific application.

Fabricated in a compact, thermally efficient TQFN package, the MAX17006BETP+T is designed to occupy minimal space on the PCB, which is a critical consideration in the design of portable electronics. Its small footprint, combined with a high level of integration, reduces the need for external components, simplifying the design and reducing the overall bill of materials.

In summary, the MAX17006BETP+T from Maxim Integrated is a sophisticated battery charger controller that offers precise control, adaptive charging, and robust safety features, all packaged in a space-saving design. It's an excellent choice for developers looking to implement reliable and efficient battery management in their next-generation portable devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0975 $62.9250
70+ $1.7210 $120.4700
105+ $1.6678 $175.1190
145+ $1.6135 $233.9575
190+ $1.5604 $296.4760
250+ $1.3987 $349.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess