EN
  • EN
  • DE
  • IT

MAX17010AETL+T

Part No MAX17010AETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG BOOST SW STEPUP 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Operating Supply Current 50μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 1066533-MAX17010AETL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17010AETL+T CAD Model

Description

Maxim Integrated MAX17010AETL+T Laptop Power-Supply Controllers

The MAX17010AETL+T from Maxim Integrated is a state-of-the-art power-supply controller designed specifically for the rigorous demands of laptop and notebook power supplies. This highly integrated device is engineered to provide a comprehensive solution for managing the power requirements of modern portable computers.

Key Features:

  • Multi-Output Power Supply: The MAX17010AETL+T supports multiple outputs, making it versatile for various power supply configurations within a laptop. This includes the main system power, the graphics processor power, and auxiliary supplies.
  • High-Efficiency Operation: This controller is optimized for efficiency, which is crucial for battery-powered devices. It ensures minimal power loss during operation, thereby extending the battery life of the laptop.
  • Integrated FET Drivers: The device includes built-in FET drivers, which simplifies the circuit design and reduces external component count, leading to a more compact and reliable power supply design.
  • Adjustable Voltage Control: It offers adjustable voltage control to meet the specific power requirements of various laptop components, ensuring compatibility with a wide range of products.

Applications:

The Maxim Integrated MAX17010AETL+T is primarily used in the power supply units for laptops and notebooks. Its advanced features also make it suitable for other portable electronics that require efficient power management and multiple output voltages.

Technical Specifications:

  • Package Type: Thin QFN-40
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Suitable for 2- to 4-cell Li+ batteries
  • High-Frequency Operation: Reduces the size of external components

The MAX17010AETL+T integrates seamlessly into laptop power supply circuits, providing designers with a highly reliable and efficient solution. Its advanced features, such as integrated FET drivers and high-frequency operation, allow for a reduction in overall design complexity and an improvement in power supply performance. As a product from Maxim Integrated, a trusted name in the industry, the MAX17010AETL+T stands for quality and dependability in power management solutions.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess