EN
  • EN
  • DE
  • IT

COP8782CJ

Part No COP8782CJ
Manufacturer National Semiconductor (TI)
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 28CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr National Semiconductor (TI)
Series COP8™ 87xx
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor COP8
Core Size 8-Bit
Connectivity Microwire/Plus (SPI)
Peripherals PWM
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm) Window
Supplier Device Package 28-CDIP
Base Product Number COP8782
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 580008-COP8782CJ
Ultra Librarian 3D Model Ultra Librarian COP8782CJ CAD Model

Description

The COP8782CJ is an 8-bit microcontroller integrated circuit designed for embedded applications.

  • GPTDescription: It belongs to the Integrated Circuits (ICs) - Embedded - Microcontrollers category.
  • GPTDescription: The COP8782CJ is part of the COP8™ 87xx series and features a COP8 core processor.
  • GPTDescription: It has a program memory size of 4KB (4K x 8) and a RAM size of 128 x 8.
  • GPTDescription: The microcontroller supports connectivity via the Microwire/Plus (SPI) interface and includes PWM peripherals.
  • GPTDescription: It operates @ a temperature range of -40°C to 85°C, making it suitable for various environments.
  • GPTDescription: The COP8782CJ is available in a through-hole package type of 28-CDIP (0.600", 15.24mm) with a window.
  • GPTDescription: It is manufactured by National Semiconductor (TI) and is currently an active product in the market.
  • GPTDescription: With its powerful features and reliable performance, the COP8782CJ is an excellent choice for embedded system development.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess