EN
  • EN
  • DE

MAX17010ETL+T

Part No MAX17010ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LCD DISPLAY BIAS 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Operating Supply Current 50μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 127383-MAX17010ETL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17010ETL+T CAD Model

Description

Maxim Integrated's MAX17010ETL+T: High-Efficiency, Multi-Output Power Supply IC

The MAX17010ETL+T from Maxim Integrated is a versatile, high-efficiency power supply integrated circuit (IC) that is designed to meet the rigorous demands of modern electronic devices. This compact, multi-output IC is an ideal solution for powering CPUs, GPUs, and other system peripherals requiring multiple supply voltages.

Key Features

  • Multiple Outputs: The IC features dual step-down controllers with 5V/3.3V always-on linear regulators, providing a comprehensive power solution.
  • High Efficiency: With its advanced design, the MAX17010ETL+T achieves excellent power conversion efficiency, reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: The output voltages are adjustable, allowing for fine-tuning to meet specific requirements of the powered device.
  • Power Sequencing: Integrated power sequencing simplifies system design by ensuring that voltage rails are enabled in the correct order.
  • Small Footprint: The compact TQFN-40 package minimizes board space, making it suitable for space-constrained applications.
  • Protection Features: It includes overvoltage and undervoltage protection, thermal shutdown, and current limit to safeguard the IC and the system it powers.

Applications

The MAX17010ETL+T is designed for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Embedded Systems
  • Industrial PCs

Technical Specifications

Operating within an input voltage range of 5V to 24V, the MAX17010ETL+T is flexible enough to be used in various system configurations. Its dual step-down controllers operate at a fixed frequency and can be configured for discontinuous conduction mode to improve light-load efficiency. The IC also supports a Quick-PWM™ mode for fast transient response, essential for maintaining stable voltages during sudden changes in load.

In conclusion, the MAX17010ETL+T from Maxim Integrated is a highly efficient, multi-output power supply IC that offers a compact, robust solution for powering complex electronic systems. Its comprehensive feature set and adjustability make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess