EN
  • EN
  • DE

MAX17014AETM+T

Part No MAX17014AETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY MULT-OUTP 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications TFT-LCD Monitors
Operating Supply Current 8mA
Operating Supply Voltage 8 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 702024-MAX17014AETM+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17014AETM+T
Introduction Date August 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX17014AETM+T CAD Model

Description

Maxim Integrated's MAX17014AETM+T High-Efficiency, Quad-Output Display Bias Regulators

The MAX17014AETM+T is a versatile and highly efficient integrated circuit from Maxim Integrated, designed to provide a complete power solution for TFT LCD display panels. This compact device is particularly suitable for powering the source and gate driver supplies in notebook computers, monitors, and other portable devices where power efficiency and space constraints are critical considerations.

Featuring a quad-output configuration, the MAX17014AETM+T includes two high-performance step-up regulators and two high-voltage, positive, and negative charge pumps. The step-up regulators are capable of driving the TFT panel's source drivers, while the charge pumps generate the gate-on and gate-off supplies for the gate drivers. This integration simplifies design, reduces component count, and helps to minimize the overall footprint on the PCB.

The device operates from a supply voltage ranging from 4.5V to 5.5V, making it compatible with standard system power rails. Its high switching frequency of up to 1.2MHz allows the use of small, low-profile inductors and capacitors, further saving space and reducing noise in sensitive display applications.

One of the key features of the MAX17014AETM+T is its excellent power efficiency, which helps extend battery life in portable applications. The built-in synchronous rectification and low quiescent current contribute to its energy-saving performance. Additionally, the device includes a variety of protection features such as overvoltage protection (OVP), thermal shutdown, and under-voltage lockout (UVLO), ensuring reliable operation under various conditions.

The MAX17014AETM+T comes in a compact, 48-pin thin QFN package with a temperature range of -40°C to +85°C, suitable for most commercial and industrial applications. Its small size and high level of integration make it an excellent choice for designers looking to optimize their power management solutions for display panels.

Overall, Maxim Integrated's MAX17014AETM+T is a high-performance, feature-rich power management IC that delivers efficiency, reliability, and space savings for advanced display applications.

You May Also Be Interested in

Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess