EN
  • EN
  • DE

NCX2200GM,132

Part No NCX2200GM,132
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description IC COMPARATOR RRIO SINGLE 6-XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose Rail-to-Rail 6-XSON, SOT886 (1.45x1)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XSON, SOT886 (1.45x1)
Family Name NCX22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-7525-1, NCX2200GM132, 568-7525-2, 935294048132, 568-7525-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929080-NCX2200GM,132
Ultra Librarian 3D Model Ultra Librarian NCX2200GM,132 CAD Model

Description

    

The NCX2200GM,132 is a high-performance, low-voltage comparator from NXP Semiconductors designed for precision applications in a variety of electronic systems. This advanced comparator is part of NXP's commitment to providing innovative and reliable components for the industrial, automotive, and consumer electronics markets.

  

Key Features

  
        
  • Low Voltage Operation: The device operates at a supply voltage range from 1.3V to 5.5V, making it suitable for battery-operated devices and low-voltage applications.
  •     
  • Low Power Consumption: Its optimized design ensures low power consumption, which is critical for extending battery life in portable devices.
  •     
  • High Speed: With a propagation delay typically less than 0.5 microseconds, the NCX2200GM,132 is ideal for fast signal processing applications.
  •     
  • No Output Phase Inversion: The comparator is designed to prevent output phase inversion with overdriven inputs, providing stable operation.
  •     
  • Open-Drain Output: The open-drain output stage allows for easy interfacing with other logic levels and the possibility to connect multiple outputs to implement wired-AND logic configurations.
  •     
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, ensuring robustness and longevity in harsh environments.
  •   
  

Applications

  

The versatility of the NCX2200GM,132 makes it well-suited for a wide range of applications, including:

  
        
  • Battery management systems
  •     
  • Window comparators
  •     
  • Signal waveform detection
  •     
  • Level shifters
  •     
  • Industrial control systems
  •     
  • Portable and wearable devices
  •   
  

Package and Quality

  

The NCX2200GM,132 is offered in a small, leadless 8-pin XSON8 package, which is ideal for space-constrained applications. NXP's commitment to quality ensures that this comparator meets the highest standards of performance and reliability.

  

Environmental Compliance

  

NXP Semiconductors is dedicated to environmental stewardship. The NCX2200GM,132 is compliant with RoHS and Green Product requirements, reflecting the company's dedication to reducing the environmental impact of its products.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NEC
Lowest to $1.5246
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $12.6623
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $2.9245
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4458 $51.2670
275+ $0.3658 $100.5950
425+ $0.3543 $150.5775
585+ $0.3429 $200.5965
755+ $0.3315 $250.2825
1,010+ $0.2972 $300.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,563 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess