EN
  • EN
  • DE

MAX17014AETM

Part No MAX17014AETM
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702023-MAX17014AETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17014AETM CAD Model

Description

    

Maxim Integrated MAX17014AETM Product Overview

    

The MAX17014AETM is a high-performance, versatile power-management integrated circuit (IC) developed by Maxim Integrated. This advanced solution is designed to cater to a broad range of applications, particularly those requiring reliable and efficient voltage regulation. The MAX17014AETM provides a compact, yet powerful, package that simplifies the design of power supply systems.

    

Key Features

    
            
  • High Efficiency: This device offers high efficiency in voltage conversion, which is crucial for minimizing power loss and heat generation in electronic systems.
  •         
  • Multiple Output Channels: It features multiple output channels, enabling it to power various components within a system, each with different voltage requirements.
  •         
  • Adjustable Output: The output voltages are adjustable, providing design flexibility and making it suitable for a wide range of applications.
  •         
  • Integrated MOSFETs: The inclusion of integrated MOSFETs reduces the number of external components required, thereby saving board space and reducing overall system cost.
  •         
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system against unexpected voltage spikes.
  •         
  • Thermal Management: It is equipped with thermal management features to ensure stable operation under varying temperature conditions.
  •     
    

Applications

    

The MAX17014AETM is ideal for use in a variety of applications, including but not limited to:

    
            
  • Notebook Computers
  •         
  • Desktop Computers
  •         
  • Netbooks and Ultrabooks
  •         
  • Industrial Power Supplies
  •         
  • Networking Equipment
  •         
  • Telecommunications Infrastructure
  •     
    

Technical Specifications

    

The MAX17014AETM operates over a wide input voltage range and is available in a compact TQFN-48 package. Its specifications ensure compatibility with a variety of peripheral components, making it an excellent choice for designers looking to optimize power management in their systems.

    

Conclusion

    

Maxim Integrated's MAX17014AETM stands out as a robust and flexible power management solution that can meet the needs of today's complex electronic systems. Its combination of efficiency, versatility, and protection features make it an invaluable component for any power-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess