EN
  • EN
  • DE

MAX17014ETM+T

Part No MAX17014ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY MULT-OUTPUT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications TFT-LCD Monitors
Operating Supply Current 8mA
Operating Supply Voltage 8 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 702025-MAX17014ETM+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17014ETM+T
Introduction Date October 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX17014ETM+T CAD Model

Description

The MAX17014ETM+T from Maxim Integrated is a high-performance, step-down controller designed for space-constrained and power-efficient applications. This advanced piece of technology is engineered to provide precise voltage regulation, efficient power conversion, and robust protection features, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Adjustable Output Voltage: The device allows for a flexible voltage setting, which can be adjusted to meet the needs of various applications.
  • High-Efficiency Operation: With its high-efficiency power conversion capabilities, the MAX17014ETM+T ensures minimal power loss and heat generation, leading to longer battery life in portable devices.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces external component count, which is crucial for space-constrained designs.
  • Protection Features: It includes multiple protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the system from various fault conditions.
  • Frequency Synchronization: The device offers frequency synchronization to reduce electromagnetic interference (EMI), a key consideration for sensitive electronic applications.
  • Compact Package: The MAX17014ETM+T comes in a compact, thermally efficient package, making it suitable for applications where space is at a premium.

Applications

  • Notebook Computers
  • Telecommunications Equipment
  • Networking Devices
  • Industrial Systems
  • Portable Electronics

Maxim Integrated's MAX17014ETM+T is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of modern electronics. Whether for consumer, industrial, or telecommunications applications, this step-down controller stands out for its performance, efficiency, and reliability, making it a go-to choice for designers and engineers.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess