EN
  • EN
  • DE

MAX17016ETL+T

Part No MAX17016ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 0V 1 Output  40-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0V
Maximum Input Voltage 2V
Nominal Output Voltage (Min/Fixed) 0V
Maximum Output Voltage 1.8V
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 102227-MAX17016ETL+T
Ultra Librarian 3D Model Ultra Librarian MAX17016ETL+T CAD Model

Description

The MAX17016ETL+T from Maxim Integrated is a highly efficient, dual, Quick-PWM™ step-down controller designed to provide a compact and robust power management solution for a wide range of applications. This advanced controller is particularly suitable for computing systems, networking equipment, and telecommunications infrastructure, where precise voltage regulation and system reliability are of paramount importance.

Key Features:

  • Integrated Power Management: The MAX17016ETL+T features two independent PWM controllers, allowing for simultaneous management of dual outputs, which is essential for systems that require multiple regulated voltages.
  • High Efficiency: Utilizing Quick-PWM control with adaptive nonoverlap and high-frequency operation up to 1MHz, the device achieves excellent efficiency, reducing power loss and improving thermal management within the system.
  • Flexible Operation: The controller operates from a 4.5V to 28V input voltage range, accommodating a variety of power sources and ensuring compatibility with different system architectures.
  • Accurate Voltage Regulation: Precision resistive feedback networks maintain tight voltage regulation, essential for powering sensitive digital circuits and maintaining system stability.
  • Enhanced Protection Features: The MAX17016ETL+T is equipped with a comprehensive suite of protection features, including undervoltage lockout, overvoltage protection, and thermal shutdown, safeguarding the system against a range of fault conditions.

Applications:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Telecommunications Systems
  • Industrial Control Systems

The MAX17016ETL+T is available in a compact, 40-pin TQFN package with an exposed pad for improved thermal performance. Its small footprint and high level of integration make it an excellent choice for space-constrained applications requiring reliable power delivery.

Maxim Integrated's commitment to quality ensures that the MAX17016ETL+T meets the stringent requirements of modern electronic systems, providing designers with a dependable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2959 $67.7754
13+ $9.2689 $120.4957
20+ $8.9790 $179.5800
27+ $8.6891 $234.6057
35+ $8.3992 $293.9720
47+ $7.5306 $353.9382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess