EN
  • EN
  • DE

R1121N181B-TR

Part No R1121N181B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 150mA LDO REGULATOR  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286999-R1121N181B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N181B-TR CAD Model

Description

The R1121N181B-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable 1.8V output voltage, making it suitable for a wide range of applications, particularly in portable devices and systems requiring precise voltage regulation. The 'TR' suffix indicates that the component is supplied in tape and reel packaging for automated assembly.

Applications

  • Microcontroller Power Supply: Providing a stable 1.8V supply for microcontrollers in embedded systems.
  • Memory Power Supply: Regulating the voltage for low-voltage memory chips.
  • Portable Electronics: Powering various components in devices such as smartphones, tablets, and portable media players.
  • Wireless Communication Modules: Supplying a stable voltage to transceivers and RF modules.
  • Sensor Systems: Regulating the voltage for sensors and signal conditioning circuits.
  • IoT (Internet of Things) Devices: Ensuring reliable power for sensors, communication modules, and microcontrollers.

Features

  • Fixed Output Voltage: Provides a stable and accurate 1.8V output.
  • Low Dropout Voltage: Enables efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes, contributing to longer battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially causing damage to itself or surrounding components.
  • Small Package Size: Allows for compact designs and integration into space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected devices by providing a stable 1.8V output.
  • Extended Battery Life: Low quiescent current helps prolong battery life in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage from electrical faults and overheating.
  • Simplified Design: Requires minimal external components, making it easy to integrate into various circuit designs.
  • Efficient Power Conversion: Low dropout voltage contributes to efficient power conversion, minimizing power loss.

Additional Details

The R1121N181B-TR typically comes in a small surface-mount package such as a DFN or SOT. It's crucial to consult the official Ricoh datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. Proper input and output capacitors are essential for stable operation. Also, pay attention to the thermal characteristics of the device to ensure that it operates within its specified temperature range. Adhering to the datasheet recommendations will ensure optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1813 $62.1756
28+ $4.2516 $119.0448
43+ $4.1187 $177.1041
58+ $3.9859 $231.1822
75+ $3.8531 $288.9825
101+ $3.4546 $348.9146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess