EN
  • EN
  • DE

LV5071M-TLM-H

Part No LV5071M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC MFP12S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.3V
Output Current 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-MFPS
Win Source Part Number 206855-LV5071M-TLM-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV5071M-TLM-H CAD Model

Description

ON Semiconductor LV5071M-TLM-H: A Robust LED Driver Solution

The LV5071M-TLM-H from ON Semiconductor is a high-performance LED driver that combines efficiency, reliability, and versatility, making it an ideal choice for a wide range of lighting applications. This driver is designed to cater to the demanding requirements of modern LED lighting systems, ensuring optimal performance and longevity of the lighting solutions it powers.

Key Features and Benefits:

  • High Efficiency: The LV5071M-TLM-H is engineered to provide high efficiency, which translates to energy savings and reduced heat generation, resulting in a more sustainable and cost-effective lighting solution.
  • Wide Input Voltage Range: This LED driver operates over a broad input voltage range, accommodating various power supplies and ensuring consistent performance even under fluctuating power conditions.
  • Integrated Protection Features: With built-in overcurrent, overvoltage, and thermal shutdown protection, the LV5071M-TLM-H safeguards the LEDs and the driver itself from potential damage caused by abnormal operating conditions.
  • Compact Form Factor: The small footprint of the LV5071M-TLM-H makes it an excellent choice for applications where space is at a premium, without compromising on power or functionality.
  • Extended Operating Temperature Range: It is designed to operate reliably across a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications:

The versatility of the LV5071M-TLM-H allows it to be used in a multitude of LED lighting applications, including but not limited to:

  • Residential and commercial lighting systems
  • Architectural lighting
  • Outdoor lighting
  • Emergency lighting
  • Automotive and transportation lighting

Technical Specifications:

Here's a quick overview of the technical specs for the LV5071M-TLM-H:

  • Package Type: SOP-8
  • Output Current: Configurable
  • Switching Frequency: Optimal balance between efficiency and EMI performance
  • Dimming Capability: Supports various dimming techniques for flexible lighting control

In conclusion, the LV5071M-TLM-H from ON Semiconductor is a top-tier LED driver that offers a blend of performance, protection, and practicality, suitable for a wide array of LED lighting applications. Its robust design and comprehensive features ensure that it stands out as a reliable choice for designers and manufacturers looking to enhance their lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2109 $60.5450
120+ $0.9937 $119.2440
180+ $0.9626 $173.2680
250+ $0.9315 $232.8750
325+ $0.9004 $292.6300
430+ $0.8073 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,425 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess