EN
  • EN
  • DE

MAX17018CAGL/VY+

Part No MAX17018CAGL/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V, AUTOMOTIVE DUAL STEP-DOWN C / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Base Product Number MAX17018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379033-MAX17018CAGL/VY+
Ultra Librarian 3D Model Ultra Librarian MAX17018CAGL/VY+ CAD Model

Description

The MAX17018CAGL/VY+ is a versatile, high-performance multi-output power converter designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced power management IC is tailored to meet the rigorous demands of modern electronic devices, providing efficient power conversion and regulation with exceptional precision and reliability.

Key Features:

  • Multiple Outputs: The device is capable of delivering multiple output voltages, which are essential for powering various components in complex electronic systems.
  • High Efficiency: Engineered for maximum power efficiency, the MAX17018CAGL/VY+ helps reduce power loss and heat generation, contributing to the longevity of the end product.
  • Integrated FETs: With built-in FETs, this power converter simplifies the design process and minimizes the need for external components, thereby saving space on the PCB.
  • Programmable Sequencing: The device offers programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Robust Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal protection, ensuring the safety and stability of the end product.
  • Compact Package: The MAX17018CAGL/VY+ comes in a compact, surface-mount package, making it ideal for space-constrained applications.

Applications:

The MAX17018CAGL/VY+ is particularly well-suited for use in a variety of applications where multiple regulated voltages are required. These include notebook computers, netbooks, ultrabooks, and other portable computing devices. Its high efficiency and small footprint also make it an excellent choice for compact industrial and telecommunications equipment.

Technical Specifications:

  • Manufacturer: Maxim Integrated
  • Part Number: MAX17018CAGL/VY+
  • Package / Case: Surface-Mount
  • Minimum Input Voltage: Specified by manufacturer
  • Maximum Input Voltage: Specified by manufacturer
  • Output Voltage(s): Multiple, programmable
  • Switching Frequency: Optimized for efficiency

In conclusion, the MAX17018CAGL/VY+ from Maxim Integrated stands out as a comprehensive power solution that combines performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0120 $50.0600
13+ $8.2150 $106.7950
19+ $7.9583 $151.2077
26+ $7.7015 $200.2390
34+ $7.4448 $253.1232
45+ $6.6747 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,571 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess