EN
  • EN
  • DE

MAX17024ETD+T

Part No MAX17024ETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2 V to 26 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 1066541-MAX17024ETD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17024ETD+T CAD Model

Description

Maxim Integrated MAX17024ETD+T Fuel Gauge IC

The MAX17024ETD+T from Maxim Integrated is a high-precision fuel gauge integrated circuit (IC) designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This compact, power-efficient IC is an ideal solution for portable devices where battery life indication is critical, such as smartphones, tablets, and wireless headphones.

With its ModelGauge™ algorithm, the MAX17024ETD+T eliminates the need for battery characterization and simplifies the implementation of the fuel gauge in the system. This advanced algorithm provides a more accurate state of charge (SOC) estimation by compensating for cell aging, temperature, and discharge rate, ensuring users have a reliable representation of the battery's remaining capacity.

The IC integrates a sophisticated mix of features that enhance the performance and safety of battery-powered devices. These include automatic black-box recording to capture system status during an unexpected shutdown, which can be invaluable for troubleshooting and improving system reliability.

Key Features:

  • ModelGauge m5 EZ algorithm provides highest level of accuracy in SOC without requiring battery characterization
  • Dynamic power estimates the system's power capability during discharge
  • Robust SHA-256 authentication to prevent the use of counterfeit batteries
  • Low quiescent current, which extends the battery life in portable devices
  • Integrated current sensing, eliminating the need for external sense resistors
  • Automatic black-box recording to capture system data for analyzing device history

The MAX17024ETD+T is available in a tiny, lead-free, 14-pin TDFN package, making it suitable for space-constrained applications. It operates over a wide temperature range, from -40°C to +85°C, allowing for versatility across various operating environments.

With its blend of accuracy, integration, and security, the Maxim Integrated MAX17024ETD+T fuel gauge IC provides a comprehensive solution for battery management in modern electronic devices. It helps designers to optimize performance and extend the usability of their products, ensuring end-users have the best possible experience.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0169 $60.3380
47+ $2.4752 $116.3344
73+ $2.3978 $175.0394
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0109 $347.8857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess