EN
  • EN
  • DE

MAX17024ETD+

Part No MAX17024ETD+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description MAX17024 SINGLE QUICK-PWM  STEP-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2V ~ 26V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN-EP (3x3)
Base Product Number MAX17024
Standard Package 36 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702037-MAX17024ETD+
Ultra Librarian 3D Model Ultra Librarian MAX17024ETD+ CAD Model

Description

The MAX17024ETD+ from Maxim Integrated is a sophisticated battery fuel gauge integrated circuit (IC) designed to provide precise monitoring and reporting of a battery's state-of-charge (SOC). This compact and efficient IC is an essential component for portable electronic devices where accurate battery management is critical.

Equipped with Maxim's patented ModelGauge™ algorithm, the MAX17024ETD+ eliminates the need for battery relearn cycles and simplifies the SOC estimation process. This innovative technology combines the best features of a coulomb counter and a voltage-based fuel gauge, delivering high accuracy without the complexity and inconvenience of periodic battery calibration.

The device operates over a wide voltage range, making it suitable for single-cell Li+ or Li-polymer batteries. It also features a low quiescent current, which helps in prolonging battery life when in standby mode. The MAX17024ETD+ provides a standard I2C interface for communication, allowing it to easily integrate with a microcontroller or a processor for data reporting and analytics.

Key features of the MAX17024ETD+ include:

  • ModelGauge m5 EZ algorithm for robust fuel gauging
  • Low operating current to maximize battery life
  • Wide operating voltage range suitable for single-cell batteries
  • I2C interface for easy integration with host systems
  • Automatic black-box recorder functionality for capturing SOC history
  • Compact TDFN package for space-constrained applications

This IC is ideal for use in a variety of portable devices such as smartphones, tablets, laptops, and handheld gaming devices. Its precision and reliability ensure that users have accurate information about their device's battery life, enabling better power management and user experience.

Maxim Integrated's commitment to quality and performance is evident in the MAX17024ETD+, making it a top choice for designers looking to incorporate advanced battery fuel gauging into their products.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess