EN
  • EN
  • DE

MAX17031ETG+

Part No MAX17031ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Dual Quick-PWM Step-Down Controller with Low-Power LDO and RTC Regulator for MAIN Supplies | IC CTLR DUAL QUICK PWM SD 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Applications Power Supplies
Supply Current 100μA
Supply Voltage (V) 6V ~ 24V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Family Part Number MAX17031
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1212372-MAX17031ETG+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17031ETG+ CAD Model

Description

Maxim Integrated MAX17031ETG+ Overview

The MAX17031ETG+ is a high-performance, dual Quick-PWM™ step-down power supply controller from Maxim Integrated, designed to deliver precise voltage regulation and efficiency. This advanced controller is tailored for use in a variety of applications, including computing devices, GPUs, and other embedded systems that require a reliable and efficient power management solution.

Key Features

  • Dual-Phase Operation: The MAX17031ETG+ operates in a dual-phase mode, which helps in reducing input and output ripple, enhancing thermal performance, and providing a faster transient response.
  • Quick-PWM Control: The Quick-PWM control scheme offers instant PWM response to fast load current steps, ensuring stable operation under dynamic load conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to configure the voltage required for different circuit requirements.
  • High Efficiency: With integrated MOSFET drivers and low quiescent current, the device ensures high efficiency across a wide range of load conditions.
  • Power-Saving Mode: It includes a power-saving mode that reduces the switching frequency under light loads, thereby increasing efficiency and reducing power consumption.
  • Protection Features: The MAX17031ETG+ comes with a comprehensive set of protection features, including overvoltage, undervoltage, and thermal shutdown, to safeguard the system under abnormal conditions.
  • Compact Package: The device is available in a compact, 24-pin TQFN package, which is ideal for space-constrained applications.

Applications

The MAX17031ETG+ is suitable for a wide range of applications where efficient power conversion is crucial. It is particularly useful in:

  • Notebook Computers
  • Graphics Cards (GPUs)
  • Netbooks and Ultra-portable Devices
  • Embedded Systems
  • Telecommunications Equipment

Maxim Integrated's commitment to quality and innovation is evident in the MAX17031ETG+, making it an excellent choice for designers looking for a reliable and efficient power management solution. Its advanced features ensure smooth and stable operation, contributing to the overall performance and longevity of the end product.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0460 $63.3220
16+ $7.4220 $118.7520
25+ $7.1899 $179.7475
34+ $6.9589 $236.6026
43+ $6.7267 $289.2481
58+ $6.0303 $349.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess