EN
  • EN
  • DE

MAX17043G+U

Part No MAX17043G+U
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC 2-WR FG MDL GAUGE LO BAT 8TDF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Interface I2C
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Family Part Number MAX17043
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702045-MAX17043G+U
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17043G+U CAD Model

Description

The MAX17043G+U from Maxim Integrated is a compact, low-power fuel gauge Integrated Circuit (IC) for lithium-ion batteries that provides precise voltage monitoring and battery health status. This innovative IC is designed to be an essential component in portable devices, where accurate battery life estimation is crucial for user experience and device reliability.

Key Features

  • ModelGauge Technology: The MAX17043G+U incorporates Maxim's proprietary ModelGauge algorithm which eliminates the need for battery characterization for most applications. It provides a more accurate state of charge (SOC) by combining the short-term accuracy of a coulomb counter with the long-term stability of a voltage-based fuel gauge.
  • Easy to Implement: This IC simplifies the design process with its simple 2-wire I2C interface, which allows for easy communication with most microcontrollers. Moreover, it does not require an external sense resistor or any additional components for basic operation.
  • Low Power Consumption: With an operating current of only 23µA, the MAX17043G+U is optimized for power-sensitive applications, extending the battery life of the device it is used in.
  • Compact Package: Available in a tiny 8-pin TDFN (3mm x 3mm) package, it is suitable for space-constrained applications, such as mobile phones, wearable devices, and other portable electronics.
  • High Accuracy: The device offers high SOC accuracy by automatically compensating for cell aging, temperature, and discharge rate.

Applications

The MAX17043G+U is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors
  • Handheld Gaming Devices
  • Other battery-powered devices where battery monitoring is essential

Conclusion

With its combination of precision, ease of use, and low power consumption, the Maxim Integrated MAX17043G+U fuel gauge IC is an excellent solution for designers looking to enhance the battery performance and user experience of their portable devices. Its advanced features ensure that it provides reliable battery information, contributing to the overall efficiency and convenience of electronic devices.

You May Also Be Interested in

Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess