EN
  • EN
  • DE

MAX17050X+

Part No MAX17050X+
Manufacturer Maxim Integrated
Description ModelGauge m3 Fuel Gauge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212376-MAX17050X+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17050X+ CAD Model

Description

The MAX17050X+ from Maxim Integrated is a high-precision fuel gauge integrated circuit (IC) designed to provide accurate state-of-charge (SOC) and state-of-health (SOH) estimations for lithium-ion batteries. This advanced monitoring chip is a crucial component for portable devices, ensuring that users have a reliable indication of remaining battery life and overall battery condition.

Key Features

  • ModelGauge™ m5 EZ Algorithm: The MAX17050X+ incorporates Maxim's proprietary ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications. This sophisticated algorithm provides a blend of smooth SOC tracking with high accuracy by combining the short-term accuracy of a coulomb counter with the long-term stability of a voltage-based fuel gauge.
  • Low Quiescent Current: With its ultra-low quiescent current, the MAX17050X+ is ideal for battery-powered applications where maximizing operational time is crucial.
  • High Accuracy: The device offers high SOC accuracy without requiring an empty, full, or idle state to maintain calibration, ensuring consistent performance across various states and usage patterns.

Applications

The MAX17050X+ is suitable for a wide range of portable electronics, including:

  • Smartphones and tablets
  • Wireless headphones and wearable technology
  • Handheld gaming devices
  • Medical devices and health monitors

Technical Specifications

  • Supply Voltage: Operates over a wide supply voltage range, accommodating various battery chemistries and configurations.
  • Communication Interface: Features an I2C interface for communication with the host system, providing flexibility and ease of integration.
  • Compact Package: Available in a small package, the MAX17050X+ is designed to fit into space-constrained applications.

With its robust feature set and ease of use, the MAX17050X+ stands out as a leading solution for battery fuel gauging, helping designers and engineers to enhance the user experience by reliably managing power in their devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess