EN
  • EN
  • DE

MAX17062ETB+

Part No MAX17062ETB+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702059-MAX17062ETB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17062ETB+ CAD Model

Description

Product Overview: Maxim Integrated MAX17062ETB+

The MAX17062ETB+ is a high-performance, step-down switching regulator from Maxim Integrated, designed to deliver efficient power management for a wide range of applications. This compact and versatile component is an excellent choice for designers looking to optimize power consumption and extend battery life in their devices.

Key Features

  • High Efficiency: The MAX17062ETB+ offers a high conversion efficiency, which minimizes energy loss during the power conversion process. This efficiency is critical for portable and battery-powered applications where power conservation is paramount.
  • Adjustable Output Voltage: It provides an adjustable output voltage range, allowing designers to tailor the power supply to the specific needs of their application. This flexibility ensures compatibility with a variety of downstream components.
  • Integrated Power MOSFETs: The device includes internal power MOSFETs, which simplifies the design and reduces the overall component count. This integration helps to streamline the design process and save valuable PCB space.
  • Wide Input Voltage Range: With its broad input voltage range, the MAX17062ETB+ can accommodate various power sources, making it suitable for diverse operating environments and ensuring reliable performance under fluctuating input conditions.
  • Thermal and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection safeguard the device and the system from potential damage due to overheating or excessive current draw.

Applications

The MAX17062ETB+ is ideal for a multitude of applications, including but not limited to:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Networking and Telecom Equipment
  • Point-of-Load Power Supplies

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX17062ETB+ is no exception. Manufactured to the highest standards, this component ensures reliable operation over its intended lifespan, contributing to the overall durability and longevity of the end product.

Conclusion

In summary, the MAX17062ETB+ from Maxim Integrated is a powerful, efficient, and reliable solution for modern power supply requirements. Its combination of high efficiency, adjustability, and integrated features, along with its protective measures, makes it an excellent choice for designers aiming to create high-performance, energy-conscious electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1934 $50.4482
56+ $1.7997 $100.7832
87+ $1.7435 $151.6845
119+ $1.6872 $200.7768
154+ $1.6310 $251.1740
206+ $1.4623 $301.2338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess