EN
  • EN
  • DE

MAX17075ETG+T

Part No MAX17075ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DC-DC CONV W/CHRG PUMP 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Operating Supply Current 4mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 106234-MAX17075ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17075ETG+T CAD Model

Description

Maxim Integrated MAX17075ETG+T Step-Up DC-DC Converter

The MAX17075ETG+T from Maxim Integrated is a high-performance, step-up DC-DC converter designed to deliver a stable and efficient power supply for a variety of applications. This compact and versatile component is ideal for portable electronics, where efficient power conversion is essential to maximize battery life and ensure consistent performance.

This device operates over a wide input voltage range from 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li+) batteries, as well as other standard power sources. The MAX17075ETG+T integrates a 1.2MHz fixed-frequency, current-mode, step-up regulator that provides a high-efficiency solution for converting battery voltage into a higher, regulated output voltage.

One of the key features of the MAX17075ETG+T is its ability to provide a regulated output voltage that is adjustable from 0.8V to 5.5V, which accommodates a wide range of power requirements for various electronic devices. The device is capable of delivering up to 2A of output current, ensuring sufficient power for demanding applications.

The MAX17075ETG+T includes several protective features that safeguard the device and the load from potential damage. These features include overvoltage protection, undervoltage lockout, thermal shutdown, and current limit. The overvoltage protection circuitry prevents the output from exceeding a safe threshold, while the undervoltage lockout shuts down the device when the input voltage falls below a minimum level, preserving battery life. Thermal shutdown protects the device from overheating, and the current limit prevents excessive current from flowing through the converter, enhancing the overall reliability of the system.

Designed with a small, 24-pin TQFN (4mm x 4mm) package, the MAX17075ETG+T is perfect for space-constrained applications. Its compact form factor, along with a minimal number of external components required for operation, makes it an excellent choice for designers looking to maximize board space without compromising performance.

Overall, the Maxim Integrated MAX17075ETG+T step-up DC-DC converter is a highly efficient, reliable, and flexible solution for powering a wide range of electronic devices, providing designers with a versatile power management component.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5978 $50.3802
22+ $4.5931 $101.0482
34+ $4.4496 $151.2864
47+ $4.3060 $202.3820
61+ $4.1625 $253.9125
81+ $3.7319 $302.2839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess