EN
  • EN
  • DE

LTC3623EUDD#TRPBF

Part No LTC3623EUDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 14.5V
Current - Output 5A
Frequency - Switching 400kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Base Product Number LTC3623
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1197434-LTC3623EUDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3623EUDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3623EUDD#TRPBF Overview

The LTC3623EUDD#TRPBF is a high-efficiency, dual-channel, monolithic synchronous step-down regulator from Analog Devices Inc., designed to deliver robust power management solutions for a diverse range of applications. This compact and feature-rich component is engineered to address the needs of systems requiring precise voltage regulation and significant current output, all within a small footprint.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 20V, making it versatile for use in various applications, from automotive to industrial systems.
  • Dual Independent Outputs: It offers two independent outputs that can provide up to 2A of continuous output current each, which can be set to a voltage range of 0.6V to VIN, ensuring flexibility in powering dual supply rails.
  • High Efficiency: The LTC3623EUDD#TRPBF utilizes a synchronous rectification topology, which significantly improves efficiency, especially in low voltage applications, and reduces power loss.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 500kHz to 4MHz, which allows designers to optimize the regulator for efficiency or component size.
  • Thermal Management: The device includes thermal shutdown and overcurrent protection, safeguarding the system under extreme conditions.
  • Compact Package: Housed in a 3mm x 4mm QFN package, the LTC3623EUDD#TRPBF is designed to save board space and is suitable for space-constrained applications.

Applications

The LTC3623EUDD#TRPBF is ideal for a range of applications, including but not limited to:

  • Portable devices
  • Automotive power supplies
  • Industrial and telecommunications equipment
  • Distributed power systems
  • Battery-powered devices

With its robust design, the LTC3623EUDD#TRPBF from Analog Devices Inc. provides a reliable and efficient power management solution that meets the stringent requirements of modern electronic systems. Its dual-channel architecture and high level of integration make it an excellent choice for designers looking to optimize their power supply designs for performance and space.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess